Philips Avance Collection HR1642/00, Immersion blender, 1 L, 1,2 m, 700 W, White
Philips Avance Collection HR1642/00. Type: Immersion blender, Product colour: White, Cord length: 1,2 m. Bowl capacity: 1 L, Chopper bowl capacity: 0,3 L, Display type: LED. Shaft material: Metal, Blade material: Stainless steel, Material jar(s): SAN. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz