Philips HQ909/15, Rotation shaver, Black, CloseCut, HQ56, HQ4, 2 year(s), Battery
Philips HQ909/15. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: CloseCut. Power source: Battery, Battery type: Built-in, AC input voltage: 100-240 V. Package type: Box. Quantity per pack: 1 pc(s)