Philips logo

Philips HP8653/00 hair styling tool Hot air brush Black, Violet 1,8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178967
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HP8653/00 hair styling tool Hot air brush Black, Violet 1,8 m:

Philips HP8653/00, Hot air brush, Black, Violet, Hanging loop, 1,8 m, 650 W, 3,8 cm

Long summary description Philips HP8653/00 hair styling tool Hot air brush Black, Violet 1,8 m:

Philips HP8653/00. Type: Hot air brush. Product colour: Black, Violet, Hanging type: Hanging loop. Cord length: 1,8 m. Power consumption (typical): 650 W. Barrel diameter: 3,8 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.