Philips logo

Philips Care & control HP8344/00 hair styling tool Straightening iron Warm Black 1,8 m

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153130
Info modified on:
01 Apr 2025, 07:32:53
Short summary description Philips Care & control HP8344/00 hair styling tool Straightening iron Warm Black 1,8 m:

Philips Care & control HP8344/00, Straightening iron, Warm, 130 °C, 230 °C, 30 s, Black

Long summary description Philips Care & control HP8344/00 hair styling tool Straightening iron Warm Black 1,8 m:

Philips Care & control HP8344/00. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black. Cord length: 1,8 m

3D tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.