Philips StraightCare HP8326/20, Straightening iron, Warm, 220 °C, 60 s, Black, 1,8 m
Philips StraightCare HP8326/20. Type: Straightening iron, Technology: Warm, Temperature (max): 220 °C. Product colour: Black. Cord length: 1,8 m. AC input voltage: 100-240 V. Coating: Keratin