Philips logo

Philips ThermoProtect HP8217/20 hair dryer 2200 W Black, Turquoise

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95973
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips ThermoProtect HP8217/20 hair dryer 2200 W Black, Turquoise:

Philips ThermoProtect HP8217/20, DC, Black, Turquoise, Hanging loop, 1,8 m, 2200 W, 220-240 V

Long summary description Philips ThermoProtect HP8217/20 hair dryer 2200 W Black, Turquoise:

Philips ThermoProtect HP8217/20. Motor type: DC. Product colour: Black, Turquoise, Hanging type: Hanging loop, Cord length: 1,8 m. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Concentrator nozzle height: 1,1 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.