Philips Satinelle Essential HP6401/50, Cream, 21 discs, 100 - 240 V, 7,5 W, Epilator
Philips Satinelle Essential HP6401/50. Product colour: Cream, Number of discs: 21 discs. AC input voltage: 100 - 240 V, Power: 7,5 W. Type: Epilator