Philips logo

Philips SatinShave Essential HP6341/00 women's shaver 1 head(s) Pink, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
479368
Info modified on:
10 May 2025, 05:30:00
Philips HP6341/00 user manual (1.7 MB)
Short summary description Philips SatinShave Essential HP6341/00 women's shaver 1 head(s) Pink, White:

Philips SatinShave Essential HP6341/00, 1 head(s), Pink, White, Wireless, AA, 2 x 1.5 V, Electric shaver

Long summary description Philips SatinShave Essential HP6341/00 women's shaver 1 head(s) Pink, White:

Philips SatinShave Essential HP6341/00. Number of shaver heads: 1 head(s), Product colour: Pink, White, Connectivity technology: Wireless. Battery type: AA, AC input voltage: 2 x 1.5 V. Type: Electric shaver

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.