Philips logo

Philips HP3631 Infrared White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82825
Info modified on:
08 Mar 2024, 09:07:54
Philips HP3631/01 user manual (2.3 MB)
Product Brochure/Datasheet (368 KB)
Retail Trade Leaflet (103 KB)
Short summary description Philips HP3631 Infrared White:

Philips HP3631, Infrared, 2 m, White, 500 h, 200 m, 400 x 300 mm

Long summary description Philips HP3631 Infrared White:

Philips HP3631. Therapy method: Infrared, Cable length: 2 m, Product colour: White. AC input voltage: 230 V, Bulb power: 300 W, AC input frequency: 50 - 60 Hz. Depth: 309 mm, Height: 172 mm, Weight: 1,4 g. Country of origin: Germany, Quantity per EUR-pallet: 60 pc(s)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.