Philips logo

Philips HP3614/01 pain therapy appliance Infrared

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99780
Info modified on:
21 Oct 2022, 10:14:32
Product Brochure/Datasheet (1.1 MB)
Philips HP3614/01 user manual (2.1 MB)
Short summary description Philips HP3614/01 pain therapy appliance Infrared:

Philips HP3614/01, Infrared, 1,6 m, IEC 60335, 100 W, 500 g

Long summary description Philips HP3614/01 pain therapy appliance Infrared:

Philips HP3614/01. Therapy method: Infrared, Cable length: 1,6 m, Certification: IEC 60335. Bulb power: 100 W. Weight: 500 g

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.