Philips FastCare HI7716/20, 260 g/min, SteamGlide soleplate, 5,5 bar, 2,2 L, 120 g/min, Blue, White
Philips FastCare HI7716/20. Steam boost performance: 260 g/min, Soleplate type: SteamGlide soleplate, Maximum steam pressure: 5,5 bar. AC input voltage: 220-240 V, Connected load: 2400 W. Cord length: 1,6 m. Power: 2400 W