Philips Hard Disk/DVD Recorder HDR3810/31 250GB, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG1, MPEG2, MP3, PCM, WMA, DVD+R DL, DVD-R DL
Philips Hard Disk/DVD Recorder HDR3810/31 250GB. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL, DVD-R DL. Power consumption (typical): 28 W, Power consumption (standby): 2 W