Philips logo

Philips Airfryer Accessory HD9925/01 Baking Kit L

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157689
Info modified on:
09 May 2025, 03:28:40
Short summary description Philips Airfryer Accessory HD9925/01 Baking Kit L:

Philips Airfryer Accessory HD9925/01 Baking Kit L, Accessory kit, Philips, Black, Red, Steel, 164 mm, 174 mm

Long summary description Philips Airfryer Accessory HD9925/01 Baking Kit L:

Philips Airfryer Accessory HD9925/01 Baking Kit L. Type: Accessory kit, Brand compatibility: Philips, Product colour: Black, Red. Width: 164 mm, Depth: 174 mm, Height: 74 mm. Muffin mold material: Silicone. Package width: 210 mm, Package depth: 210 mm, Package height: 90 mm. Country of origin: China

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.