Philips 3000 series HD9257/80, Hot air fryer, 5,6 L, 80 °C, 200 °C, 5 person(s), 60 min
Philips 3000 series HD9257/80. Product type: Hot air fryer, Capacity: 5,6 L, Temperature (min): 80 °C. Construction type: Double, Product colour: Black, Control type: Touch. Power: 1700 W, AC input voltage: 220 V. Width: 392 mm, Depth: 284 mm, Height: 299 mm. Package weight: 6,1 kg