Philips Avance Collection HD9240/90 Airfryer XL, Low fat fryer, 3 L, 1,2 kg, Rapid Air, 60 min, Single
Philips Avance Collection HD9240/90 Airfryer XL. Product type: Low fat fryer, Capacity: 3 L, Fryer food capacity: 1,2 kg. Construction type: Single, Product colour: Black, Material: Plastic. Power: 2100 W, AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 423 mm, Height: 302 mm