Philips logo

Philips HD6110 Single 1900 W

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30471
Info modified on:
02 Jul 2024, 21:10:22
Short summary description Philips HD6110 Single 1900 W:

Philips HD6110, 1 kg, 2 L, Single, Polypropylene (PP), 1 m, 1900 W

Long summary description Philips HD6110 Single 1900 W:

Philips HD6110. Fryer food capacity: 1 kg, Oil content: 2 L. Construction type: Single, Material: Polypropylene (PP), Cord length: 1 m. Power: 1900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 2,8 kg, Dimensions (WxDxH): 255 x 300 x 380 mm. Thermostat range: 150 - 190 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.