Philips logo

Philips Café Gourmet HD5405/60 coffee maker Semi-auto Drip coffee maker 1 L

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159682
Info modified on:
01 Apr 2025, 13:24:03
Short summary description Philips Café Gourmet HD5405/60 coffee maker Semi-auto Drip coffee maker 1 L:

Philips Café Gourmet HD5405/60, Drip coffee maker, 1 L, Ground coffee, 1300 W, Black, Chrome

Long summary description Philips Café Gourmet HD5405/60 coffee maker Semi-auto Drip coffee maker 1 L:

Philips Café Gourmet HD5405/60. Product type: Drip coffee maker, Coffee maker type: Semi-auto, Water tank capacity: 1 L, Coffee input type: Ground coffee, Capacity in cups: 12 cups. Power: 1300 W. Product colour: Black, Chrome

Reasons to buy
3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.