Philips logo

Philips Avance Collection HD2079/02 soy milk maker 850 W 1,1 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59036
Info modified on:
12 Apr 2024, 16:50:00
Short summary description Philips Avance Collection HD2079/02 soy milk maker 850 W 1,1 L:

Philips Avance Collection HD2079/02, 1,1 L, Purple, Stainless steel, Stainless steel, 850 W, 140 W

Long summary description Philips Avance Collection HD2079/02 soy milk maker 850 W 1,1 L:

Philips Avance Collection HD2079/02. Capacity: 1,1 L, Product colour: Purple, Outer housing material: Stainless steel. Heating power: 850 W, Motor power: 140 W, AC input voltage: 110 V. Weight: 2 kg. Package width: 230 mm, Package depth: 230 mm, Package height: 340,5 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.