Philips logo

Philips HAIRCLIPPER Series 3000 HC3536/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126268
Info modified on:
25 Apr 2025, 04:31:55
Short summary description Philips HAIRCLIPPER Series 3000 HC3536/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3536/15, Black, Grey, Rectangle, 0,5 mm, 2,3 cm, 4,1 cm, Beard, Ear

Long summary description Philips HAIRCLIPPER Series 3000 HC3536/15 hair trimmers/clipper Black, Grey 13 Nickel-Metal Hydride (NiMH):

Philips HAIRCLIPPER Series 3000 HC3536/15. Product colour: Black, Grey, Shape: Rectangle, Minimum hair length: 0,5 mm. Power source: Battery, Operating time: 75 min, Battery type: Built-in. Cord length: 1,8 m. Attachment combs: Beard, Ear

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.