Philips logo

Philips PerfectCare Aqua Silence GC8650/80 steam ironing station 2,5 L T-ionicGlide soleplate Black, Violet

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199475
Info modified on:
28 Nov 2024, 13:58:14
Short summary description Philips PerfectCare Aqua Silence GC8650/80 steam ironing station 2,5 L T-ionicGlide soleplate Black, Violet:

Philips PerfectCare Aqua Silence GC8650/80, 330 g/min, T-ionicGlide soleplate, 6,2 bar, 2,5 L, 120 g/min, Black, Violet

Long summary description Philips PerfectCare Aqua Silence GC8650/80 steam ironing station 2,5 L T-ionicGlide soleplate Black, Violet:

Philips PerfectCare Aqua Silence GC8650/80. Steam boost performance: 330 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 6,2 bar. Cord length: 1,8 m, Hose length: 1,7 m. Width: 362 mm, Depth: 270 mm, Height: 263 mm. Power: 2400 W

Reasons to buy
3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.