Philips logo

Philips PerfectCare Aqua GC8644/30 steam ironing station 2400 W 2,5 L T-ionicGlide soleplate Violet, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77198
Info modified on:
26 Jul 2024, 09:37:55
Short summary description Philips PerfectCare Aqua GC8644/30 steam ironing station 2400 W 2,5 L T-ionicGlide soleplate Violet, White:

Philips PerfectCare Aqua GC8644/30, 2400 W, 330 g/min, T-ionicGlide soleplate, 6 bar, 2,5 L, 120 g/min

Long summary description Philips PerfectCare Aqua GC8644/30 steam ironing station 2400 W 2,5 L T-ionicGlide soleplate Violet, White:

Philips PerfectCare Aqua GC8644/30. Iron power: 2400 W, Steam boost performance: 330 g/min, Soleplate type: T-ionicGlide soleplate. AC input voltage: 220-240 V. Cord length: 1,8 m, Hose length: 1,7 m. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.