Philips logo

Philips Azur Elite GC5031/20 Steam Iron with OptimalTEMP technology

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52941
Info modified on:
28 Nov 2024, 13:59:25
Short summary description Philips Azur Elite GC5031/20 Steam Iron with OptimalTEMP technology:

Philips Azur Elite GC5031/20 Steam Iron with OptimalTEMP technology, Steam iron, SteamGlide Plus soleplate, 2,5 m, 240 g/min, Black, Blue, 55 g/min

Long summary description Philips Azur Elite GC5031/20 Steam Iron with OptimalTEMP technology:

Philips Azur Elite GC5031/20 Steam Iron with OptimalTEMP technology. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2,5 m. Iron power: 2400 W. Width: 333 mm, Depth: 135 mm, Height: 175 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.