Philips logo

Philips PerfectCare Azur GC4929/80 iron Steam iron T-ionicGlide soleplate 3000 W Beige, Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136398
Info modified on:
12 Apr 2024, 16:48:42
Short summary description Philips PerfectCare Azur GC4929/80 iron Steam iron T-ionicGlide soleplate 3000 W Beige, Black:

Philips PerfectCare Azur GC4929/80, Steam iron, T-ionicGlide soleplate, 2,5 m, 220 g/min, Beige, Black, 50 g/min

Long summary description Philips PerfectCare Azur GC4929/80 iron Steam iron T-ionicGlide soleplate 3000 W Beige, Black:

Philips PerfectCare Azur GC4929/80. Type: Steam iron, Soleplate type: T-ionicGlide soleplate, Cord length: 2,5 m. Iron power: 3000 W. Weight: 1,75 kg

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.