Philips logo

Philips AZUR 2-in-1 GC4810/07 iron Anodilium soleplate 2000 W Lilac

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16758
Info modified on:
13 Apr 2024, 01:03:23
Short summary description Philips AZUR 2-in-1 GC4810/07 iron Anodilium soleplate 2000 W Lilac:

Philips AZUR 2-in-1 GC4810/07, Anodilium soleplate, 2,4 m, 160 g/min, Lilac, 30 g/min, 0,25 L

Long summary description Philips AZUR 2-in-1 GC4810/07 iron Anodilium soleplate 2000 W Lilac:

Philips AZUR 2-in-1 GC4810/07. Soleplate type: Anodilium soleplate, Cord length: 2,4 m, Steam boost performance: 160 g/min. Iron power: 2000 W, AC input voltage: 220-240 V. Maximum input power: 2000 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.