Philips Steam&Go 2-in-1 GC332/86, Handheld garment steamer, 0,06 L, 1 min, Black, 24 g/min, 2 m
Philips Steam&Go 2-in-1 GC332/86. Device type: Handheld garment steamer, Water tank capacity: 0,06 L, Heating time: 1 min. Power: 1200 W, AC input voltage: 220-240 V. Width: 347 mm, Depth: 95 mm, Height: 125 mm. Package width: 380 mm, Package depth: 150 mm, Package height: 120 mm