Philips Steam&Go 2-in-1 GC332/67, Handheld garment steamer, 0,06 L, 1,5 min, White, 24 g/min, 2 m
Philips Steam&Go 2-in-1 GC332/67. Device type: Handheld garment steamer, Water tank capacity: 0,06 L, Heating time: 1,5 min. Power: 1200 W, AC input voltage: 220-240 V. Width: 347 mm, Depth: 125 mm, Height: 95 mm. Package width: 380 mm, Package depth: 120 mm, Package height: 150 mm