Philips EasySpeed GC1026/30, Steam iron, Non-stick soleplate, 90 g/min, Violet, White, 25 g/min, 0,2 L
Philips EasySpeed GC1026/30. Type: Steam iron, Soleplate type: Non-stick soleplate, Steam boost performance: 90 g/min. Iron power: 2000 W, Maximum power: 2000 W