Philips logo

Philips FWP3100D/05 portable/party speaker Black, Silver 300 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99545
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips FWP3100D/05 portable/party speaker Black, Silver 300 W:

Philips FWP3100D/05, 2-way, 5,08 cm (2"), 13,3 cm (5.25"), 300 W, Wired, Black, Silver

Long summary description Philips FWP3100D/05 portable/party speaker Black, Silver 300 W:

Philips FWP3100D/05. Speaker type: 2-way, Tweeter diameter (imperial): 5,08 cm (2"), Woofer diameter (imperial): 13,3 cm (5.25"). RMS rated power: 300 W. Connectivity technology: Wired. Product colour: Black, Silver, Volume control: Rotary, Display type: LCD. Supported radio bands: FM

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.