Philips logo

Philips FWM35/22 home audio system Home audio mini system 60 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110262
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips FWM35/22 home audio system Home audio mini system 60 W Black, Silver:

Philips FWM35/22, Home audio mini system, Black, Silver, Full Logical, 2 deck(s), 3 discs, 60 W

Long summary description Philips FWM35/22 home audio system Home audio mini system 60 W Black, Silver:

Philips FWM35/22. Type: Home audio mini system, Product colour: Black, Silver, Cassette deck technology: Full Logical. RMS rated power: 60 W, Speaker type: 2-way, Woofer diameter: 13,3 cm. Supported radio bands: FM, MW, RDS features: CT, PS, PTY, RT, Tuner enhancements: Auto store, Easy set (plug & play). Display type: FTD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.