Philips logo

Philips PowerPro Ultimate FC9920/69 vacuum 2,2 L Cylinder vacuum Dry 650 W Bagless

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122913
Info modified on:
26 Jul 2024, 09:30:51
Short summary description Philips PowerPro Ultimate FC9920/69 vacuum 2,2 L Cylinder vacuum Dry 650 W Bagless:

Philips PowerPro Ultimate FC9920/69, 650 W, Cylinder vacuum, Dry, Bagless, 2,2 L, HEPA

Long summary description Philips PowerPro Ultimate FC9920/69 vacuum 2,2 L Cylinder vacuum Dry 650 W Bagless:

Philips PowerPro Ultimate FC9920/69. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2,2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product colour: Black, Grey

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.