Philips logo

Philips FC9910/81 robot vacuum Bagless Grey

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111319
Info modified on:
06 May 2024, 04:05:11
Long product name Philips FC9910/81 robot vacuum Bagless Grey:

FC9910, 0.6 l, 70 dB, 40 m2/h, 2200 mAh, 4.1 kg

Philips FC9910/81 robot vacuum Bagless Grey:

The robot that cleans your floors every day
Sees, maps and cleans automatically

Philips HomeRun cleans your floors every day. With its integrated camera, sensors and
software, it maps your rooms to know where it needs to clean, avoiding obstacles and
stairs. So you can do something else with your valuable time.

Cleans on its own
- 3-stage cleaning system captures dirt and dust
- Infrared sensors for detecting and avoiding obstacles
- Automatically returns to base station for recharging
- Programmable timer for cleaning while you're away

Cleans efficiently
- Integrated camera and software for efficient cleaning
- Upgradeable software via USB for staying up-to-date

Drives and cleans on carpets (piles up to 20 mm)
- 4 cleaning modes and manual drive for cleaning most surfaces
- Powerful Lithium-Ion battery for longer runtime

Short summary description Philips FC9910/81 robot vacuum Bagless Grey:

Philips FC9910/81, Bagless, Grey, Round, 14,8 V, 3 h, 34,5 cm

Long summary description Philips FC9910/81 robot vacuum Bagless Grey:

Philips FC9910/81. Dust container type: Bagless, Product colour: Grey, Shape: Round. Battery voltage: 14,8 V, Charging time: 3 h. Diameter: 34,5 cm, Height: 104 mm, Weight: 4,1 kg. Package weight: 6,8 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.