Philips logo

Philips Performer Ultimate FC8924/01 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166440
Info modified on:
04 Aug 2024, 21:12:45
Short summary description Philips Performer Ultimate FC8924/01 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

Philips Performer Ultimate FC8924/01, 2200 W, Cylinder vacuum, Dry, Dust bag, 4 L, HEPA

Long summary description Philips Performer Ultimate FC8924/01 vacuum 4 L Cylinder vacuum Dry 2200 W Dust bag:

Philips Performer Ultimate FC8924/01. Maximum input power: 2200 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Silver, Titanium

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.