Philips logo

Philips Performer Compact FC8370/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194680
Info modified on:
10 Mar 2025, 21:02:00
Short summary description Philips Performer Compact FC8370/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Compact FC8370/09, 900 W, Cylinder vacuum, Dry, Dust bag, 3 L, Air-clean

Long summary description Philips Performer Compact FC8370/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Compact FC8370/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Air-clean, Dirt separating method: Filtering, Noise level: 81 dB. Product colour: Black, Purple, Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.