Philips logo

Philips EasyLife FC8136/01 vacuum 3 L Cylinder vacuum Dry 1400 W Dust bag

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92606
Info modified on:
12 Apr 2024, 16:45:05
Short summary description Philips EasyLife FC8136/01 vacuum 3 L Cylinder vacuum Dry 1400 W Dust bag:

Philips EasyLife FC8136/01, 1400 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Philips EasyLife FC8136/01 vacuum 3 L Cylinder vacuum Dry 1400 W Dust bag:

Philips EasyLife FC8136/01. Maximum input power: 1400 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Blue

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.