Philips SpeedPro Max FC6823/01R1, Stick vacuum, Bagless, Red, 0,6 L, 0,6 L, 1000 l/s
Philips SpeedPro Max FC6823/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Red. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Weight: 2,73 kg