Philips logo

Philips MiniVac FC6149/01 handheld vacuum Black, Orange Bagless

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165784
Info modified on:
25 Jun 2025, 03:20:27
Short summary description Philips MiniVac FC6149/01 handheld vacuum Black, Orange Bagless:

Philips MiniVac FC6149/01, Dry, Cyclonic, 840 l/min, 81 dB, Bagless, Black, Orange

Long summary description Philips MiniVac FC6149/01 handheld vacuum Black, Orange Bagless:

Philips MiniVac FC6149/01. Cleaning type: Dry, Dirt separating method: Cyclonic, Airflow: 840 l/min. Dust container type: Bagless, Product colour: Black, Orange, Dirt capacity dry: 0,5 L. Maximum input power: 120 W, Runtime: 11 min, Charging time: 18 h. Vacuum: 4,2 kPa, Dust capacity: 0,5 L, Maximum airflow: 840 l/min

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.