Philips logo

Philips DVP3880K/51 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43210
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVP3880K/51 DVD/Blu-Ray player DVD player Black:

Philips DVP3880K/51, PAL, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 1080i, 1080p, 720p, 10-bit/108MHz, Dolby Digital, 90 dB

Long summary description Philips DVP3880K/51 DVD/Blu-Ray player DVD player Black:

Philips DVP3880K/51. Analog signal format system: PAL, Supported graphics resolutions: 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), Supported video modes: 1080i, 1080p, 720p. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, Crosstalk (1kHz): 90 dB. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Optical disc diameter: 120 mm. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.