Philips DVP3350/12, 12-bit/108MHz, 100 dB, 32 - 320 Kbit/s, 100 dB, 85 dB, 90 dB
Philips DVP3350/12. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 100 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 1 W