Philips logo

Philips DVDR3595H/05 DVD/Blu-Ray player DVD recorder Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42179
Info modified on:
09 Apr 2021, 10:49:20
Short summary description Philips DVDR3595H/05 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR3595H/05, PAL, 1080i, 1080p, Extended Play (EP), High Quality (HQ), Standard Play (SP), Standard Play Plus (SPP), Super..., 13-bit/54MHz, Dolby Digital, 24-bit/96kHz

Long summary description Philips DVDR3595H/05 DVD/Blu-Ray player DVD recorder Silver:

Philips DVDR3595H/05. Analog signal format system: PAL, Supported video modes: 1080i, 1080p, Recording modes: Extended Play (EP), High Quality (HQ), Standard Play (SP), Standard Play Plus (SPP), Super.... Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, CD video, DVD-Audio, DVD-Video, MP3, SVCD, VCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (standby): 3,7 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.