Philips logo

Philips DVDR3570H/75 DVD/Blu-Ray player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30458
Info modified on:
08 Mar 2024, 09:07:54
Philips DVDR3570H/75 user manual (5.3 MB)
Quick start Guide (1.0 MB)
Short summary description Philips DVDR3570H/75 DVD/Blu-Ray player:

Philips DVDR3570H/75, PAL, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., EP, HQ, LP, SEP, SLP, SP, SPP, 10-bit/54MHz, Dolby Digital, MPEG2

Long summary description Philips DVDR3570H/75 DVD/Blu-Ray player:

Philips DVDR3570H/75. Analog signal format system: PAL, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video recording speed modes: EP, HQ, LP, SEP, SLP, SP, SPP. Audio decoders: Dolby Digital. Video formats supported: MPEG2. Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. Power consumption (standby): 3,7 W

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.