Philips DVDR3300H/19, PAL, SECAM, 10-Bit/54MHz, 24-bit/96kHz, MPEG2, DVD+R, DVD+RW, DVD-R, 1 discs
Philips DVDR3300H/19. Analog signal format system: PAL, SECAM, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2. Disc types supported: DVD+R, DVD+RW, DVD-R, Number of optical discs: 1 discs. Power consumption (typical): 28 W, Power consumption (standby): 3 W