Philips logo

Philips 3000 series DST3031/20 iron Steam iron Ceramic soleplate 2400 W Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59422
Info modified on:
03 May 2025, 03:44:32
Short summary description Philips 3000 series DST3031/20 iron Steam iron Ceramic soleplate 2400 W Blue:

Philips 3000 series DST3031/20, Steam iron, Ceramic soleplate, 1,9 m, 180 g/min, Blue, 40 g/min

Long summary description Philips 3000 series DST3031/20 iron Steam iron Ceramic soleplate 2400 W Blue:

Philips 3000 series DST3031/20. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 1,9 m. Iron power: 2400 W, AC input voltage: 220-240 V. Width: 121 mm, Depth: 290 mm, Height: 143 mm. Package width: 320 mm, Package depth: 162 mm, Package height: 130 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.