Philips DS7510/10, 10 W, 3.5 mm, Digital, Alkaline, AA, 8 h
Philips DS7510/10. RMS rated power: 10 W. Headphone connectivity: 3.5 mm. Volume control: Digital. Battery technology: Alkaline, Battery type: AA, Battery life (max): 8 h. Compatible products: iPhone, iPhone 3G, iPhone 3GS, iPhone 4 iPod classic, iPod mini, iPod nano 1, iPod 2, iPod nano 3,...