Philips logo

Philips CSS5235Y/93 speaker set 200 W Black 5.1 channels 60 W Bluetooth

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103267
Info modified on:
14 Mar 2024, 19:12:58
Short summary description Philips CSS5235Y/93 speaker set 200 W Black 5.1 channels 60 W Bluetooth:

Philips CSS5235Y/93, 5.1 channels, 200 W, Black, 10%, 60 W, 150 - 20000 Hz

Long summary description Philips CSS5235Y/93 speaker set 200 W Black 5.1 channels 60 W Bluetooth:

Philips CSS5235Y/93. Audio output channels: 5.1 channels, RMS rated power: 200 W, Product colour: Black. Total Harmonic Distortion (THD): 10%. Satellite speakers RMS power: 60 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer RMS power: 140 W, Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω. Power consumption (standby): 0,5 W

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.