Philips logo

Philips CSP6910/55 car speaker Round 3-way 300 W 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74751
Info modified on:
14 Mar 2024, 17:42:39
Short summary description Philips CSP6910/55 car speaker Round 3-way 300 W 2 pc(s):

Philips CSP6910/55, 3-way, 300 W, 50 W, 4 Ω, 90 dB, 28 - 3200 Hz

Long summary description Philips CSP6910/55 car speaker Round 3-way 300 W 2 pc(s):

Philips CSP6910/55. Speaker type: 3-way, Peak power: 300 W, Rated power: 50 W. Mounting depth: 7,75 cm, Width: 263 mm, Depth: 192 mm. Woofer magnet type: Ferrite. Quantity per pack: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.