Philips logo

Philips CarStudio CEM2101/19 car media receiver Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips CarStudio CEM2101/19 car media receiver Black:

Philips CarStudio CEM2101/19, Black, CD, CD-R, CD-RW, CD audio, LCD, Monochrome, AM, FM

Long summary description Philips CarStudio CEM2101/19 car media receiver Black:

Philips CarStudio CEM2101/19. Product colour: Black, Disc types supported: CD, CD-R, CD-RW. Playback disc formats: CD audio. Display type: LCD, Display number of colours: Monochrome. Supported radio bands: AM, FM. Width: 188 mm, Depth: 190 mm, Height: 58 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.