Philips BTM2360/77, Home audio micro system, Black, 1 discs, Tray, 70 W, 2-way
Philips BTM2360/77. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 70 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle