Philips logo

Philips BTM1360/12 home audio system Home audio micro system 30 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123587
Info modified on:
04 May 2023, 13:45:08
Short summary description Philips BTM1360/12 home audio system Home audio micro system 30 W Black:

Philips BTM1360/12, Home audio micro system, Black, Tray, 30 W, 2-way, 8,89 cm

Long summary description Philips BTM1360/12 home audio system Home audio micro system 30 W Black:

Philips BTM1360/12. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 30 W, Speaker type: 2-way, Woofer diameter: 8,89 cm. Supported radio bands: FM. Display type: LED. Audio formats supported: MP3, WAV, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.