Philips logo

Philips BTB8000/12 home audio system Home audio micro system 150 W Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132439
Info modified on:
04 May 2023, 13:45:08
Short summary description Philips BTB8000/12 home audio system Home audio micro system 150 W Black, Silver:

Philips BTB8000/12, Home audio micro system, Black, Silver, 150 W, 2-way, 13,3 cm (5.25"), DAB+, FM

Long summary description Philips BTB8000/12 home audio system Home audio micro system 150 W Black, Silver:

Philips BTB8000/12. Type: Home audio micro system, Product colour: Black, Silver. RMS rated power: 150 W, Speaker type: 2-way, Subwoofer driver diameter (imperial): 13,3 cm (5.25"). Supported radio bands: DAB+, FM. Display type: VFD. Power source: AC, Power consumption (standby): 0,5 W, Input voltage: 110 - 240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.