Philips logo

Philips Norelco BT5210/42 beard trimmer 17 1,3 cm Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136109
Info modified on:
28 Jan 2025, 02:47:33
Short summary description Philips Norelco BT5210/42 beard trimmer 17 1,3 cm Black, Silver:

Philips Norelco BT5210/42, Washable, Oil-free maintenance, Self-sharpening blade, Black, Silver

Long summary description Philips Norelco BT5210/42 beard trimmer 17 1,3 cm Black, Silver:

Philips Norelco BT5210/42. Minimum hair length: 0,4 mm, Maximum hair length: 1,3 cm, Step precise: 0,2 mm. Product colour: Black, Silver, Blade material: Stainless steel. Operating time: 70 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.